RegalRexnord Link-Belt P3CL2M25FF Pillow Blocks Ball Bearings P3CL2M25FF

Description
25 mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Flinger Seals, 50% Grease Fill
Description
25 mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Flinger Seals, 50% Grease Fill

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3CL2M25FF Pillow Blocks Ball Bearings - P3CL2M25FF - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3CL2M25FF Pillow Blocks Ball Bearings
P3CL2M25FF
Link-Belt P3CL2M25FF Pillow Blocks Ball Bearings P3CL2M25FF
25 mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Flinger Seals, 50% Grease Fill

25 mm Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Flinger Seals, 50% Grease Fill

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3CL2M25FF
Product Name Link-Belt P3CL2M25FF Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 0.9843 inch (25 mm)
Rated Speed 11400 rpm
Load Rating 3150 lbs (1429 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1-1/8 in. ID, 5-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details