RegalRexnord Link-Belt P3CL2B08N Pillow Blocks Ball Bearings P3CL2B08N

Description
1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal
Description
1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P3CL2B08N Pillow Blocks Ball Bearings - P3CL2B08N - RegalRexnord
Milwaukee, WI, United States
Link-Belt P3CL2B08N Pillow Blocks Ball Bearings
P3CL2B08N
Link-Belt P3CL2B08N Pillow Blocks Ball Bearings P3CL2B08N
1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P3CL2B08N
Product Name Link-Belt P3CL2B08N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Rated Speed 12000 rpm
Load Rating 2360 lbs (1070 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
0.375
Specs
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
Housing Aluminum
View Details
Pillow-Block-Bronze-Self-Align - PB1-312-B - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details