W.M. Berg SPUR GEARS P32D4M-76

Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Datasheet
Description
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPUR GEARS - P32D4M-76 - W.M. Berg
Cudahy, WI, United States
SPUR GEARS
P32D4M-76
SPUR GEARS P32D4M-76
Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained. Pitch: 12 to 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic

Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances to be attained.

  • Pitch: 12 to 120 DP and 1.5 to .25 MOD
  • Hub Design: Flat, Pin and Clamp
  • Material: Aluminum, Stainless Steel, Bronze and Plastic
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number P32D4M-76
Product Name SPUR GEARS
Gear Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG5-50R1E40, Module 550 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-50r1e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details