RegalRexnord Link-Belt P2Y347 Pillow Blocks Ball Bearings P2Y347

Description
2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Eccentric Cam Locking, Clearance Seal
Description
2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Eccentric Cam Locking, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P2Y347 Pillow Blocks Ball Bearings - P2Y347 - RegalRexnord
Milwaukee, WI, United States
Link-Belt P2Y347 Pillow Blocks Ball Bearings
P2Y347
Link-Belt P2Y347 Pillow Blocks Ball Bearings P2Y347
2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Eccentric Cam Locking, Clearance Seal

2 15/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Eccentric Cam Locking, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P2Y347
Product Name Link-Belt P2Y347 Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Pillow Block Bearing, 14mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1429 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.5512 inch (14 mm)
Housing Plastic / Polymer
Length 3.23 inch (82 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details