RegalRexnord Link-Belt P2Y327N Pillow Blocks Ball Bearings P2Y327N

Description
1 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Fixed Pillow Block, Eccentric Lock Locking Collar, Double Lip Contact Seal
Description
1 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Fixed Pillow Block, Eccentric Lock Locking Collar, Double Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P2Y327N Pillow Blocks Ball Bearings - P2Y327N - RegalRexnord
Milwaukee, WI, United States
Link-Belt P2Y327N Pillow Blocks Ball Bearings
P2Y327N
Link-Belt P2Y327N Pillow Blocks Ball Bearings P2Y327N
1 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Fixed Pillow Block, Eccentric Lock Locking Collar, Double Lip Contact Seal

1 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Fixed Pillow Block, Eccentric Lock Locking Collar, Double Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P2Y327N
Product Name Link-Belt P2Y327N Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Bearing, 5mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1969 inch (5 mm)
Housing Plastic / Polymer
Length 1.34 inch (34 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details