RegalRexnord Link-Belt P2Y323N Pillow Blocks Ball Bearings P2Y323N

Description
1 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Pillow Block, Eccentric Cam Locking Collar, Double Lip Contact Seal
Description
1 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Pillow Block, Eccentric Cam Locking Collar, Double Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P2Y323N Pillow Blocks Ball Bearings - P2Y323N - RegalRexnord
Milwaukee, WI, United States
Link-Belt P2Y323N Pillow Blocks Ball Bearings
P2Y323N
Link-Belt P2Y323N Pillow Blocks Ball Bearings P2Y323N
1 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Pillow Block, Eccentric Cam Locking Collar, Double Lip Contact Seal

1 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Pillow Block, Eccentric Cam Locking Collar, Double Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P2Y323N
Product Name Link-Belt P2Y323N Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
2-3/16 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details