RegalRexnord Link-Belt P2U336 Pillow Blocks Ball Bearings P2U336

Description
2 1/4" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Setscrew Locking, Clearance Seal
Description
2 1/4" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Setscrew Locking, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt P2U336 Pillow Blocks Ball Bearings - P2U336 - RegalRexnord
Milwaukee, WI, United States
Link-Belt P2U336 Pillow Blocks Ball Bearings
P2U336
Link-Belt P2U336 Pillow Blocks Ball Bearings P2U336
2 1/4" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Setscrew Locking, Clearance Seal

2 1/4" Mounted Ball Bearing, Heavy Duty, Cast Iron 2-Bolt High Backing Height Pillow Block, Setscrew Locking, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P2U336
Product Name Link-Belt P2U336 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.25 inch (57.15 mm)
Rated Speed 4450 rpm
Load Rating 18390 lbs (8340 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
3-1/2 in. ID, 12-19/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.81 inch (96.84 mm)
View Details
Plain Type Pillow Block Bearing, 6mm - 80UP-06 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details