RegalRexnord Rex P2BRN056040MMZE Solid-housed Pillow Blocks Rex Spherical Roller Bearings P2BRN056040MMZE

Description
40mm Mounted Spherical Roller Bearing, Expansion Metric Solid Cast Iron 2-Bolt Pillow Block, Shurlok Tapered Adapter Mounting, Clearance Seal
Description
40mm Mounted Spherical Roller Bearing, Expansion Metric Solid Cast Iron 2-Bolt Pillow Block, Shurlok Tapered Adapter Mounting, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rex P2BRN056040MMZE Solid-housed Pillow Blocks Rex Spherical Roller Bearings - P2BRN056040MMZE - RegalRexnord
Milwaukee, WI, United States
Rex P2BRN056040MMZE Solid-housed Pillow Blocks Rex Spherical Roller Bearings
P2BRN056040MMZE
Rex P2BRN056040MMZE Solid-housed Pillow Blocks Rex Spherical Roller Bearings P2BRN056040MMZE
40mm Mounted Spherical Roller Bearing, Expansion Metric Solid Cast Iron 2-Bolt Pillow Block, Shurlok Tapered Adapter Mounting, Clearance Seal

40mm Mounted Spherical Roller Bearing, Expansion Metric Solid Cast Iron 2-Bolt Pillow Block, Shurlok Tapered Adapter Mounting, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P2BRN056040MMZE
Product Name Rex P2BRN056040MMZE Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 1.57 inch (40 mm)
Rated Speed 4450 rpm
Load Rating 27820 lbs (12617 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Pillow Block/Bearing Housing - 43788458 - Radwell International
Specs
Bearing Type Tapered Roller
View Details