RegalRexnord Rexnord P2B307CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings P2B307CE

Description
3 7/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
Description
3 7/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord P2B307CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings - P2B307CE - RegalRexnord
Milwaukee, WI, United States
Rexnord P2B307CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
P2B307CE
Rexnord P2B307CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings P2B307CE
3 7/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

3 7/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Clearance seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P2B307CE
Product Name Rexnord P2B307CE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1980 rpm
Load Rating 64000 lbs (29025 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1 in. ID, 3-3/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details