RegalRexnord Rexnord P2B211TE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings P2B211TE

Description
2 11/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap
Description
2 11/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord P2B211TE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings - P2B211TE - RegalRexnord
Milwaukee, WI, United States
Rexnord P2B211TE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
P2B211TE
Rexnord P2B211TE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings P2B211TE
2 11/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

2 11/16" shaft size; Cast iron housing; Expansion unit; Setscrew mounting collar; Triple lip seal; Exxon Ronex MP grease; Accessories include open cap & closed cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number P2B211TE
Product Name Rexnord P2B211TE Solid-housed Pillow Blocks PT Select Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 2090 rpm
Load Rating 41000 lbs (18594 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Link-Belt 2K1463Z Pillow Blocks Sleeve Bearings - 2K1463Z - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 3.94 inch (100 mm)
Bearing Bronze; Bronze
View Details