W.M. Berg INTERNAL GEARS N96A4-260

Description
Internal Gears have the teeth generated on the I.D. of the blank. They are generally stronger and more efficient than the mating pinion gear. The pitch diameter of the internal gear must be at least 1.5 times the P.D. of the mating pinion. If this condition is not met, interferences between the tips of the teeth will occur. Pitch: 32 to 120 DP and 1.5 to .25 MOD Material: Aluminum and Stainless Steel
Datasheet
Description
Internal Gears have the teeth generated on the I.D. of the blank. They are generally stronger and more efficient than the mating pinion gear. The pitch diameter of the internal gear must be at least 1.5 times the P.D. of the mating pinion. If this condition is not met, interferences between the tips of the teeth will occur. Pitch: 32 to 120 DP and 1.5 to .25 MOD Material: Aluminum and Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INTERNAL GEARS - N96A4-260 - W.M. Berg
Cudahy, WI, United States
INTERNAL GEARS
N96A4-260
INTERNAL GEARS N96A4-260
Internal Gears have the teeth generated on the I.D. of the blank. They are generally stronger and more efficient than the mating pinion gear. The pitch diameter of the internal gear must be at least 1.5 times the P.D. of the mating pinion. If this condition is not met, interferences between the tips of the teeth will occur. Pitch: 32 to 120 DP and 1.5 to .25 MOD Material: Aluminum and Stainless Steel

Internal Gears have the teeth generated on the I.D. of the blank. They are generally stronger and more efficient than the mating pinion gear. The pitch diameter of the internal gear must be at least 1.5 times the P.D. of the mating pinion. If this condition is not met, interferences between the tips of the teeth will occur.

  • Pitch: 32 to 120 DP and 1.5 to .25 MOD
  • Material: Aluminum and Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number N96A4-260
Product Name INTERNAL GEARS
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
KHK AG4-30R2E30, Module 430 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r2e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
32 D.P., 15 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details