W.M. Berg INTERNAL GEARS N64S4-180

Description
Internal Gears have the teeth generated on the I.D. of the blank. They are generally stronger and more efficient than the mating pinion gear. The pitch diameter of the internal gear must be at least 1.5 times the P.D. of the mating pinion. If this condition is not met, interferences between the tips of the teeth will occur. Pitch: 32 to 120 DP and 1.5 to .25 MOD Material: Aluminum and Stainless Steel
Datasheet
Description
Internal Gears have the teeth generated on the I.D. of the blank. They are generally stronger and more efficient than the mating pinion gear. The pitch diameter of the internal gear must be at least 1.5 times the P.D. of the mating pinion. If this condition is not met, interferences between the tips of the teeth will occur. Pitch: 32 to 120 DP and 1.5 to .25 MOD Material: Aluminum and Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INTERNAL GEARS - N64S4-180 - W.M. Berg
Cudahy, WI, United States
INTERNAL GEARS
N64S4-180
INTERNAL GEARS N64S4-180
Internal Gears have the teeth generated on the I.D. of the blank. They are generally stronger and more efficient than the mating pinion gear. The pitch diameter of the internal gear must be at least 1.5 times the P.D. of the mating pinion. If this condition is not met, interferences between the tips of the teeth will occur. Pitch: 32 to 120 DP and 1.5 to .25 MOD Material: Aluminum and Stainless Steel

Internal Gears have the teeth generated on the I.D. of the blank. They are generally stronger and more efficient than the mating pinion gear. The pitch diameter of the internal gear must be at least 1.5 times the P.D. of the mating pinion. If this condition is not met, interferences between the tips of the teeth will occur.

  • Pitch: 32 to 120 DP and 1.5 to .25 MOD
  • Material: Aluminum and Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gears
Product Number N64S4-180
Product Name INTERNAL GEARS
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
Spur Gears - 5216569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details