W.M. Berg BEVEL GEARBOX MX-8M

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BEVEL GEARBOX - MX-8M - W.M. Berg
Cudahy, WI, United States
BEVEL GEARBOX
MX-8M
BEVEL GEARBOX MX-8M
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number MX-8M
Product Name BEVEL GEARBOX
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

Tandler – PL2FS Inline Servo Gearheads -  - DieQua Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
GB58 14:1 Composite - 5814C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 14 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Right Angle Gearboxes - GLIDE RIGHT™ Crossover -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Shaft Alignment Right Angle
View Details
Planetary Gearheads Series 15A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 4315 (X : 1)
View Details