RegalRexnord Pillow Block/Bearing Housing MSLN8

Description
BALL INSERT BEARING, ROUND BORE, 0.5000IN ID, 1.5748IN OD, 0.7969 IN WIDTH, SET SCREW COLLAR. FREE 2 YEAR RADWELL WARRANTY
Description
BALL INSERT BEARING, ROUND BORE, 0.5000IN ID, 1.5748IN OD, 0.7969 IN WIDTH, SET SCREW COLLAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 43477607 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
43477607
Pillow Block/Bearing Housing 43477607
BALL INSERT BEARING, ROUND BORE, 0.5000IN ID, 1.5748IN OD, 0.7969 IN WIDTH, SET SCREW COLLAR. FREE 2 YEAR RADWELL WARRANTY

BALL INSERT BEARING, ROUND BORE, 0.5000IN ID, 1.5748IN OD, 0.7969 IN WIDTH, SET SCREW COLLAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 43477607
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Pillow Block Bearing, 14mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1429 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.5512 inch (14 mm)
Housing Plastic / Polymer
Length 3.23 inch (82 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509059 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details