RegalRexnord Rexnord MPS5500F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MPS5500F

Description
5" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
5" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MPS5500F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MPS5500F - RegalRexnord
Milwaukee, WI, United States
Rexnord MPS5500F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MPS5500F
Rexnord MPS5500F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MPS5500F
5" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

5" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPS5500F
Product Name Rexnord MPS5500F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 5 inch (127 mm)
Rated Speed 1000 rpm
Load Rating 191100 lbs (86667 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
1-1/8 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-1-1/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details