RegalRexnord Rexnord MPS5315FA Solid-housed Pillow Blocks Rex Spherical Roller Bearings MPS5315FA

Description
3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap
Description
3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord MPS5315FA Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MPS5315FA - RegalRexnord
Milwaukee, WI, United States
Rexnord MPS5315FA Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MPS5315FA
Rexnord MPS5315FA Solid-housed Pillow Blocks Rex Spherical Roller Bearings MPS5315FA
3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap

3 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPS5315FA
Product Name Rexnord MPS5315FA Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1200 rpm
Load Rating 130970 lbs (59397 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Thomson Closed Type Super Smart Ball Bushing Pillow Block SS6UPB8 - TSS6UPB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 265 lbs (120 kg)
View Details