RegalRexnord Rexnord MPS511166 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MPS511166

Description
1 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Housing Drilled Both Sides to Accept Caps
Description
1 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Housing Drilled Both Sides to Accept Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord MPS511166 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MPS511166 - RegalRexnord
Milwaukee, WI, United States
Rexnord MPS511166 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MPS511166
Rexnord MPS511166 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MPS511166
1 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Housing Drilled Both Sides to Accept Caps

1 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Housing Drilled Both Sides to Accept Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPS511166
Product Name Rexnord MPS511166 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.69 inch (42.86 mm)
Rated Speed 2800 rpm
Load Rating 27820 lbs (12617 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508964 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
2-7/16 in. ID, 9-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21239 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details