RegalRexnord Link-Belt MPS256N Pillow Blocks Ball Bearings MPS256N

Description
3 1/2" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
Description
3 1/2" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MPS256N Pillow Blocks Ball Bearings - MPS256N - RegalRexnord
Milwaukee, WI, United States
Link-Belt MPS256N Pillow Blocks Ball Bearings
MPS256N
Link-Belt MPS256N Pillow Blocks Ball Bearings MPS256N
3 1/2" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

3 1/2" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPS256N
Product Name Link-Belt MPS256N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.5 inch (88.9 mm)
Rated Speed 2400 rpm
Load Rating 21580 lbs (9787 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearing, 6mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2362 inch (6 mm)
Housing Plastic / Polymer
Length 1.69 inch (43 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Pillow Block-Mounted Bearings  -  Inch - BBXBLK-PB1250N - Quality Bearings & Components
Specs
Bearing Type Needle Roller
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2495 to 0.2500 inch (6.34 to 6.35 mm)
View Details