RegalRexnord Link-Belt MPS248E1 Pillow Blocks Ball Bearings MPS248E1

Description
3" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High Temperature Seal, Steel retainer, Increased C5 clearance, High temperature grease
Description
3" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High Temperature Seal, Steel retainer, Increased C5 clearance, High temperature grease

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MPS248E1 Pillow Blocks Ball Bearings - MPS248E1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MPS248E1 Pillow Blocks Ball Bearings
MPS248E1
Link-Belt MPS248E1 Pillow Blocks Ball Bearings MPS248E1
3" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High Temperature Seal, Steel retainer, Increased C5 clearance, High temperature grease

3" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High Temperature Seal, Steel retainer, Increased C5 clearance, High temperature grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPS248E1
Product Name Link-Belt MPS248E1 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3 inch (76.2 mm)
Rated Speed 2550 rpm
Load Rating 17420 lbs (7900 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.875
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Housings for Paper Machines - SBPN Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block
Shaft Diameter 7.09 to 12.6 inch (180 to 320 mm)
View Details
2 suppliers