RegalRexnord Link-Belt MPS247E1 Pillow Blocks Ball Bearings MPS247E1

Description
2 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High Temperature Seal, Steel retainer, Increased C5 clearance, High temperature grease
Description
2 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High Temperature Seal, Steel retainer, Increased C5 clearance, High temperature grease

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MPS247E1 Pillow Blocks Ball Bearings - MPS247E1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MPS247E1 Pillow Blocks Ball Bearings
MPS247E1
Link-Belt MPS247E1 Pillow Blocks Ball Bearings MPS247E1
2 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High Temperature Seal, Steel retainer, Increased C5 clearance, High temperature grease

2 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High Temperature Seal, Steel retainer, Increased C5 clearance, High temperature grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPS247E1
Product Name Link-Belt MPS247E1 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 2550 rpm
Load Rating 17420 lbs (7900 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509012 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 3.7 inch (94 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP202 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 56000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details