RegalRexnord Link-Belt MPS239E1 Pillow Blocks Ball Bearings MPS239E1

Description
2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High temperature seals, steel retainer, increased C5 clearance, High temp grease
Description
2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High temperature seals, steel retainer, increased C5 clearance, High temp grease

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MPS239E1 Pillow Blocks Ball Bearings - MPS239E1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MPS239E1 Pillow Blocks Ball Bearings
MPS239E1
Link-Belt MPS239E1 Pillow Blocks Ball Bearings MPS239E1
2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High temperature seals, steel retainer, increased C5 clearance, High temp grease

2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, High temperature seals, steel retainer, increased C5 clearance, High temp grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPS239E1
Product Name Link-Belt MPS239E1 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2850 rpm
Load Rating 14040 lbs (6367 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-1/2 in. ID, 6-7/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details