RegalRexnord Link-Belt MPS231NK75 Pillow Blocks Ball Bearings MPS231NK75

Description
1 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Nickel Plated Pillow Block, Setscrew Locking, Single Lip Contact Seal, Black Oxide Coated Bearing, Food Grade Grease
Description
1 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Nickel Plated Pillow Block, Setscrew Locking, Single Lip Contact Seal, Black Oxide Coated Bearing, Food Grade Grease

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MPS231NK75 Pillow Blocks Ball Bearings - MPS231NK75 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MPS231NK75 Pillow Blocks Ball Bearings
MPS231NK75
Link-Belt MPS231NK75 Pillow Blocks Ball Bearings MPS231NK75
1 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Nickel Plated Pillow Block, Setscrew Locking, Single Lip Contact Seal, Black Oxide Coated Bearing, Food Grade Grease

1 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Nickel Plated Pillow Block, Setscrew Locking, Single Lip Contact Seal, Black Oxide Coated Bearing, Food Grade Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPS231NK75
Product Name Link-Belt MPS231NK75 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 4360 rpm
Load Rating 9800 lbs (4444 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB16 - TSSUFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 1900 lbs (862 kg)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details