RegalRexnord Link-Belt MPDU243N Pillow Blocks Ball Bearings MPDU243N

Description
2 11/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Two Setscrew Locking Collars, Single Lip Contact Seal
Description
2 11/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Two Setscrew Locking Collars, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MPDU243N Pillow Blocks Ball Bearings - MPDU243N - RegalRexnord
Milwaukee, WI, United States
Link-Belt MPDU243N Pillow Blocks Ball Bearings
MPDU243N
Link-Belt MPDU243N Pillow Blocks Ball Bearings MPDU243N
2 11/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Two Setscrew Locking Collars, Single Lip Contact Seal

2 11/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Two Setscrew Locking Collars, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPDU243N
Product Name Link-Belt MPDU243N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 3300 rpm
Load Rating 15080 lbs (6839 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.17 inch (55 mm)
View Details
1-1/4 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-1-1/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details