RegalRexnord Link-Belt MPDU239N Pillow Blocks Ball Bearings MPDU239N

Description
2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Two Setscrew Locking Collars, Single Lip Contact Seal
Description
2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Two Setscrew Locking Collars, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MPDU239N Pillow Blocks Ball Bearings - MPDU239N - RegalRexnord
Milwaukee, WI, United States
Link-Belt MPDU239N Pillow Blocks Ball Bearings
MPDU239N
Link-Belt MPDU239N Pillow Blocks Ball Bearings MPDU239N
2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Two Setscrew Locking Collars, Single Lip Contact Seal

2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Two Setscrew Locking Collars, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPDU239N
Product Name Link-Belt MPDU239N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 4000 rpm
Load Rating 12920 lbs (5859 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
1-1/4 in. ID, 6-11/32 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details