RegalRexnord Link-Belt MPCL239JFF Pillow Blocks Ball Bearings MPCL239JFF

Description
2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Flingers only, Steel retainer
Description
2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Flingers only, Steel retainer

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MPCL239JFF Pillow Blocks Ball Bearings - MPCL239JFF - RegalRexnord
Milwaukee, WI, United States
Link-Belt MPCL239JFF Pillow Blocks Ball Bearings
MPCL239JFF
Link-Belt MPCL239JFF Pillow Blocks Ball Bearings MPCL239JFF
2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Flingers only, Steel retainer

2 7/16" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Flingers only, Steel retainer

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPCL239JFF
Product Name Link-Belt MPCL239JFF Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 4600 rpm
Load Rating 14040 lbs (6367 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509034 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Cast Iron; Cast iron
Length 6.89 inch (175 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
Bearing Stainless Steel
View Details
3 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details