RegalRexnord Link-Belt MPCL228NK75 Pillow Blocks Ball Bearings MPCL228NK75

Description
1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Nickel Plated Pillow Block, Centrik-Lok Locking Device, Single Lip Contact Seal, Penetrated Rings, Food Grade Grease
Description
1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Nickel Plated Pillow Block, Centrik-Lok Locking Device, Single Lip Contact Seal, Penetrated Rings, Food Grade Grease

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MPCL228NK75 Pillow Blocks Ball Bearings - MPCL228NK75 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MPCL228NK75 Pillow Blocks Ball Bearings
MPCL228NK75
Link-Belt MPCL228NK75 Pillow Blocks Ball Bearings MPCL228NK75
1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Nickel Plated Pillow Block, Centrik-Lok Locking Device, Single Lip Contact Seal, Penetrated Rings, Food Grade Grease

1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Nickel Plated Pillow Block, Centrik-Lok Locking Device, Single Lip Contact Seal, Penetrated Rings, Food Grade Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPCL228NK75
Product Name Link-Belt MPCL228NK75 Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.75 inch (44.45 mm)
Rated Speed 4800 rpm
Load Rating 7920 lbs (3592 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
3/4 in. ID, 4-7/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.62 inch (41.27 mm)
View Details