RegalRexnord Link-Belt MPCL228N Pillow Blocks Ball Bearings MPCL228N

Description
1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal
Description
1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MPCL228N Pillow Blocks Ball Bearings - MPCL228N - RegalRexnord
Milwaukee, WI, United States
Link-Belt MPCL228N Pillow Blocks Ball Bearings
MPCL228N
Link-Belt MPCL228N Pillow Blocks Ball Bearings MPCL228N
1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Pillow Block, Centrik-Lok CL Locking Device, Single Lip Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MPCL228N
Product Name Link-Belt MPCL228N Pillow Blocks Ball Bearings
Bearing Type Ball
Shaft Diameter 1.75 inch (44.45 mm)
Rated Speed 4800 rpm
Load Rating 7920 lbs (3592 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL2018S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20927 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.69 inch (42.86 mm)
View Details
2 suppliers