RegalRexnord Rexnord MP9415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP9415F

Description
4 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal
Description
4 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MP9415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MP9415F - RegalRexnord
Milwaukee, WI, United States
Rexnord MP9415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MP9415F
Rexnord MP9415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP9415F
4 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

4 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Adapter Mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MP9415F
Product Name Rexnord MP9415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 4.94 inch (125 mm)
Rated Speed 900 rpm
Load Rating 229620 lbs (104136 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
1-1/8 in. ID, 4-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details