RegalRexnord Rexnord MP9315YF720746 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP9315YF720746

Description
Rexnord MP9315YF720746 Rex Spherical Roller Bearings ZP9000F Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rexnord MP9315YF720746 Rex Spherical Roller Bearings ZP9000F Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord MP9315YF720746 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MP9315YF720746 - RegalRexnord
Milwaukee, WI, United States
Rexnord MP9315YF720746 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MP9315YF720746
Rexnord MP9315YF720746 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP9315YF720746
Rexnord MP9315YF720746 Rex Spherical Roller Bearings ZP9000F Solid-housed Pillow Block. Contact Rexnord for more details.

Rexnord MP9315YF720746 Rex Spherical Roller Bearings ZP9000F Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MP9315YF720746
Product Name Rexnord MP9315YF720746 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
15/16 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details