RegalRexnord Rexnord MP5507F0743 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5507F0743

Description
5 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Clearance Decreased to C2, Mobil Mobilith SHC460
Description
5 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Clearance Decreased to C2, Mobil Mobilith SHC460

Suppliers

Company
Product
Description
Supplier Links
Rexnord MP5507F0743 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MP5507F0743 - RegalRexnord
Milwaukee, WI, United States
Rexnord MP5507F0743 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MP5507F0743
Rexnord MP5507F0743 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5507F0743
5 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Clearance Decreased to C2, Mobil Mobilith SHC460

5 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Clearance Decreased to C2, Mobil Mobilith SHC460

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MP5507F0743
Product Name Rexnord MP5507F0743 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 5.44 inch (138 mm)
Rated Speed 900 rpm
Load Rating 229620 lbs (104136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
3/4 in. ID, 3.39 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-204-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details