RegalRexnord Rexnord MP5500F40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5500F40

Description
5" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, No Grease
Description
5" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, No Grease

Suppliers

Company
Product
Description
Supplier Links
Rexnord MP5500F40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MP5500F40 - RegalRexnord
Milwaukee, WI, United States
Rexnord MP5500F40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MP5500F40
Rexnord MP5500F40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5500F40
5" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, No Grease

5" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, No Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MP5500F40
Product Name Rexnord MP5500F40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 5 inch (127 mm)
Rated Speed 1000 rpm
Load Rating 191100 lbs (86667 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearing, 8mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Housing Plastic / Polymer
Length 1.85 inch (47 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Link-Belt 3235PT3 Pillow Blocks Sleeve Bearings - 3235PT3 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 2.19 inch (55.56 mm)
Bearing Graphite-Metal Alloy; Carbon Graphite Self-Lubricating
View Details