RegalRexnord Rexnord MP5407YF72 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5407YF72

Description
4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MP5407YF72 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MP5407YF72 - RegalRexnord
Milwaukee, WI, United States
Rexnord MP5407YF72 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MP5407YF72
Rexnord MP5407YF72 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5407YF72
4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Steel 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MP5407YF72
Product Name Rexnord MP5407YF72 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 4.44 inch (113 mm)
Rated Speed 1100 rpm
Load Rating 149500 lbs (67800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB8 - TSPB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 255 lbs (116 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21752 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 3.25 inch (82.55 mm)
View Details