3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, One Open Auxiliary Cap
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | MP5315FA |
| Product Name | Rexnord MP5315FA Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 3.94 inch (100 mm) |
| Rated Speed | 1200 rpm |
| Load Rating | 130970 lbs (59397 kg) |