RegalRexnord Rexnord MP5315F4346 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5315F4346

Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Special Grease, 100% Grease Filled
Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Special Grease, 100% Grease Filled

Suppliers

Company
Product
Description
Supplier Links
Rexnord MP5315F4346 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MP5315F4346 - RegalRexnord
Milwaukee, WI, United States
Rexnord MP5315F4346 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MP5315F4346
Rexnord MP5315F4346 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5315F4346
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Special Grease, 100% Grease Filled

3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Special Grease, 100% Grease Filled

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MP5315F4346
Product Name Rexnord MP5315F4346 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 1200 rpm
Load Rating 130970 lbs (59397 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 210 lbs (95.24 kg)
Housing Aluminum
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details