RegalRexnord Rexnord MP52156474 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP52156474

Description
Rexnord MP52156474 Rex Spherical Roller Bearings ZP5000 Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rexnord MP52156474 Rex Spherical Roller Bearings ZP5000 Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord MP52156474 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MP52156474 - RegalRexnord
Milwaukee, WI, United States
Rexnord MP52156474 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MP52156474
Rexnord MP52156474 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP52156474
Rexnord MP52156474 Rex Spherical Roller Bearings ZP5000 Solid-housed Pillow Block. Contact Rexnord for more details.

Rexnord MP52156474 Rex Spherical Roller Bearings ZP5000 Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MP52156474
Product Name Rexnord MP52156474 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-1/8 in. ID, 5-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details