RegalRexnord Rexnord MP5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5207

Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MP5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MP5207 - RegalRexnord
Milwaukee, WI, United States
Rexnord MP5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MP5207
Rexnord MP5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5207
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MP5207
Product Name Rexnord MP5207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2000 rpm
Load Rating 43240 lbs (19610 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.7874 inch (20 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB20 - TSPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 1500 lbs (680 kg)
View Details
AN 7874 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details