RegalRexnord Rexnord MP5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5115

Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MP5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MP5115 - RegalRexnord
Milwaukee, WI, United States
Rexnord MP5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MP5115
Rexnord MP5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5115
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site
Pillow Block/Bearing Housing - 59498840 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59498840
Pillow Block/Bearing Housing 59498840
PILLOW BLOCK ROLLER BEARING UNIT, 1.9375 IN BORE DIA., TWO-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK ROLLER BEARING UNIT, 1.9375 IN BORE DIA., TWO-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number MP5115 59498840
Product Name Rexnord MP5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 2500 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
0.875
Specs
Shaft Diameter 0.8750 inch (22.22 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details