RegalRexnord Rexnord MP5110MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5110MMF

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord MP5110MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MP5110MMF - RegalRexnord
Milwaukee, WI, United States
Rexnord MP5110MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MP5110MMF
Rexnord MP5110MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP5110MMF
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MP5110MMF
Product Name Rexnord MP5110MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Locking Collar
Shaft Diameter 4.33 inch (110 mm)
Rated Speed 1100 rpm
Load Rating 149500 lbs (67800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Smart Ball Bushing Pillow Block SSUPB20 - TSSUPB-20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 2350 lbs (1066 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509018 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 3.31 inch (84 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Link-Belt 21248 Pillow Blocks Sleeve Bearings - 21248 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 3 inch (76.2 mm)
Bearing Babbitt
View Details