RegalRexnord Rexnord MP3115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP3115

Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MP3115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MP3115 - RegalRexnord
Milwaukee, WI, United States
Rexnord MP3115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MP3115
Rexnord MP3115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP3115
1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

1 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MP3115
Product Name Rexnord MP3115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 2500 rpm
Load Rating 28890 lbs (13102 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

7/8 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20514 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS317 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details