RegalRexnord Rexnord MP2212F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP2212F

Description
2 3/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 3/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MP2212F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MP2212F - RegalRexnord
Milwaukee, WI, United States
Rexnord MP2212F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MP2212F
Rexnord MP2212F Solid-housed Pillow Blocks Rex Spherical Roller Bearings MP2212F
2 3/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

2 3/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MP2212F
Product Name Rexnord MP2212F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.75 inch (69.85 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
2-1/8 in. ID, 8-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.69 inch (68.26 mm)
View Details
Pillow-Block-Needle-Roller-Self-Align - PB2-12M-N - Spyraflo, Inc.
Specs
Bearing Type Needle Roller
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details