RegalRexnord Link-Belt MFS231E1K75 Flange Blocks Ball Bearings MFS231E1K75

Description
1 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Nickel Plated Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance
Description
1 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Nickel Plated Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MFS231E1K75 Flange Blocks Ball Bearings - MFS231E1K75 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MFS231E1K75 Flange Blocks Ball Bearings
MFS231E1K75
Link-Belt MFS231E1K75 Flange Blocks Ball Bearings MFS231E1K75
1 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Nickel Plated Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance

1 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Nickel Plated Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flange Mounted Bearings
Product Number MFS231E1K75
Product Name Link-Belt MFS231E1K75 Flange Blocks Ball Bearings
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 1.94 inch (49.21 mm)
Flange Length / Diameter 1.81 inch (46.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Two-bolt Cast Iron Flange Pillow Block Units - F2B Series - SKF/Global
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details
2 suppliers
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details