RegalRexnord Link-Belt MFS228E1 Flange Blocks Ball Bearings MFS228E1

Description
1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Viton Seal, High Temperature Modifications
Description
1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Viton Seal, High Temperature Modifications

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MFS228E1 Flange Blocks Ball Bearings - MFS228E1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MFS228E1 Flange Blocks Ball Bearings
MFS228E1
Link-Belt MFS228E1 Flange Blocks Ball Bearings MFS228E1
1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Viton Seal, High Temperature Modifications

1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Viton Seal, High Temperature Modifications

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flange Mounted Bearings
Product Number MFS228E1
Product Name Link-Belt MFS228E1 Flange Blocks Ball Bearings
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 1.75 inch (44.45 mm)
Flange Length / Diameter 1.81 inch (46.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.38 inch (35 mm)
Flange Width 4.02 inch (102 mm)
View Details
Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Flange Mounting Bearing Blocks  -  Inch - BBPBLD-206-1-1/8 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details
AN 7870 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details