1 1/2" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, 100% grease fill
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | MFS224NK4 |
| Product Name | Link-Belt MFS224NK4 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 1.5 inch (38.1 mm) |
| Flange Length / Diameter | 1.77 inch (44.85 mm) |