1" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Flange Block, Setscrew Locking, Single Lip Contact SealNickel plated Housing, Black oxide inner and outer races, food grade grease
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | MFS216NK75 |
| Product Name | Link-Belt MFS216NK75 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 1 inch (25.4 mm) |
| Flange Length / Diameter | 1.34 inch (34.13 mm) |