1 3/16" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Round Piloted Flange Block, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | MFCS219N |
| Product Name | Link-Belt MFCS219N Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Flange Type | Piloted |
| Design Units | Inch |
| Shaft Size | 1.19 inch (30.16 mm) |