RegalRexnord Link-Belt MFCL236E1 Flange Blocks Ball Bearings MFCL236E1

Description
2 1/4" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok Locking Device, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease
Description
2 1/4" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok Locking Device, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease

Suppliers

Company
Product
Description
Supplier Links
Link-Belt MFCL236E1 Flange Blocks Ball Bearings - MFCL236E1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt MFCL236E1 Flange Blocks Ball Bearings
MFCL236E1
Link-Belt MFCL236E1 Flange Blocks Ball Bearings MFCL236E1
2 1/4" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok Locking Device, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease

2 1/4" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok Locking Device, Single Lip Viton Contact Seal, Increased C5 clearance, Steel retainers, High temp grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flange Mounted Bearings
Product Number MFCL236E1
Product Name Link-Belt MFCL236E1 Flange Blocks Ball Bearings
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 2.25 inch (57.15 mm)
Flange Length / Diameter 2.16 inch (54.77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 10.02mm Bore, Sintered Bronze - A 7Z42MBFM10MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3945 inch (10.02 mm)
View Details
Bearing Units - 7508885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.38 inch (35 mm)
View Details
Flange Mount Sleeve Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details