RegalRexnord Rexnord MEP6215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP6215

Description
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal
Description
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MEP6215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MEP6215 - RegalRexnord
Milwaukee, WI, United States
Rexnord MEP6215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MEP6215
Rexnord MEP6215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP6215
2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MEP6215
Product Name Rexnord MEP6215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 1700 rpm
Load Rating 57750 lbs (26190 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB10 - TSPB-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 450 lbs (204 kg)
View Details
Specs
Housing Aluminum
Width 2 inch (50.8 mm)
Height 1.25 inch (31.75 mm)
View Details