RegalRexnord Rexnord MEP5110 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP5110

Description
1 5/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal
Description
1 5/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MEP5110 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MEP5110 - RegalRexnord
Milwaukee, WI, United States
Rexnord MEP5110 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MEP5110
Rexnord MEP5110 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP5110
1 5/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

1 5/8" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MEP5110
Product Name Rexnord MEP5110 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.62 inch (41.27 mm)
Rated Speed 2800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU210 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.97 inch (50 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Stainless Steel; Stainless Steel
Length 8.11 inch (206 mm)
View Details
0.375
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 510 lbs (231 kg)
View Details