RegalRexnord Rexnord MEP3203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP3203

Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal
Description
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord MEP3203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MEP3203 - RegalRexnord
Milwaukee, WI, United States
Rexnord MEP3203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MEP3203
Rexnord MEP3203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP3203
2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

2 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Eccentric Cam Locking Collar, Spring Loaded Heavy Contact Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MEP3203
Product Name Rexnord MEP3203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2200 rpm
Load Rating 36370 lbs (16494 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Pillow Block Bearing, 30mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM3037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Plastic / Polymer
Length 5.47 inch (139 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details