RegalRexnord Rexnord MEP3111A Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP3111A

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord MEP3111A Solid-housed Pillow Blocks Rex Spherical Roller Bearings - MEP3111A - RegalRexnord
Milwaukee, WI, United States
Rexnord MEP3111A Solid-housed Pillow Blocks Rex Spherical Roller Bearings
MEP3111A
Rexnord MEP3111A Solid-housed Pillow Blocks Rex Spherical Roller Bearings MEP3111A
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number MEP3111A
Product Name Rexnord MEP3111A Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Load Rating 169 lbs (76.46 kg)
Housing Aluminum
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Rexnord AMAFS6307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMAFS6307 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 1400 rpm
View Details